LED2WORK GmbH Surface mount light LED2WORK 118110-02 - TUBELED_40 II 6W ECO 118110-02

Description
The machine light TUBELED_40 II - 118110-02 from LED2WORK in the ECO-Version with 6 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 280 mm the TUBELED_40 II - 118110-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminium housing, the TUBELED_40 II can be used up to an ambient temperature of 60 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118110-02 is the right choice.
Datasheet
Description
The machine light TUBELED_40 II - 118110-02 from LED2WORK in the ECO-Version with 6 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 280 mm the TUBELED_40 II - 118110-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminium housing, the TUBELED_40 II can be used up to an ambient temperature of 60 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118110-02 is the right choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 118110-02 - TUBELED_40 II 6W ECO -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 118110-02 - TUBELED_40 II 6W ECO
Surface mount light LED2WORK 118110-02 - TUBELED_40 II 6W ECO
The machine light TUBELED_40 II - 118110-02 from LED2WORK in the ECO-Version with 6 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 280 mm the TUBELED_40 II - 118110-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminium housing, the TUBELED_40 II can be used up to an ambient temperature of 60 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118110-02 is the right choice.

The machine light TUBELED_40 II - 118110-02 from LED2WORK in the ECO-Version with 6 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 280 mm the TUBELED_40 II - 118110-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminium housing, the TUBELED_40 II can be used up to an ambient temperature of 60 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118110-02 is the right choice.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Surface mount light LED2WORK 118110-02 - TUBELED_40 II 6W ECO
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details