LED2WORK GmbH Machine Luminaire LED2WORK 118310-01 - TUBELED 40 II 24W 118310-01

Description
The machine luminaire TUBELED_40 II - 118310-01 from LED2WORK in the Power-Version with 24 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED_40 II - 118310-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118310-01 is the right choice.
Description
The machine luminaire TUBELED_40 II - 118310-01 from LED2WORK in the Power-Version with 24 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED_40 II - 118310-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118310-01 is the right choice.

Suppliers

Company
Product
Description
Supplier Links
Machine Luminaire LED2WORK 118310-01 - TUBELED 40 II 24W -  - Automation24, Inc.
King of Prussia, PA, United States
Machine Luminaire LED2WORK 118310-01 - TUBELED 40 II 24W
Machine Luminaire LED2WORK 118310-01 - TUBELED 40 II 24W
The machine luminaire TUBELED_40 II - 118310-01 from LED2WORK in the Power-Version with 24 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED_40 II - 118310-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118310-01 is the right choice.

The machine luminaire TUBELED_40 II - 118310-01 from LED2WORK in the Power-Version with 24 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED_40 II - 118310-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118310-01 is the right choice.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Machine Luminaire LED2WORK 118310-01 - TUBELED 40 II 24W
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details