LED2WORK GmbH Machine light LED2WORK 112210-01 - VARILED 12W 112210-01

Description
The mounting version machine light VARILED - 112210-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited for use in machining tools. Due to the particularly flat 15 mm design and the compact length of 233 mm, the VARILED - 112210-01 is ideal for retrofitting to machines and systems with little space. The machine light has an output of 12 watts, with an efficiency of > 120 lumens/watt.
Datasheet
Description
The mounting version machine light VARILED - 112210-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited for use in machining tools. Due to the particularly flat 15 mm design and the compact length of 233 mm, the VARILED - 112210-01 is ideal for retrofitting to machines and systems with little space. The machine light has an output of 12 watts, with an efficiency of > 120 lumens/watt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine light LED2WORK 112210-01 - VARILED 12W -  - Automation24, Inc.
King of Prussia, PA, United States
Machine light LED2WORK 112210-01 - VARILED 12W
Machine light LED2WORK 112210-01 - VARILED 12W
The mounting version machine light VARILED - 112210-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited for use in machining tools. Due to the particularly flat 15 mm design and the compact length of 233 mm, the VARILED - 112210-01 is ideal for retrofitting to machines and systems with little space. The machine light has an output of 12 watts, with an efficiency of > 120 lumens/watt.

The mounting version machine light VARILED - 112210-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited for use in machining tools. Due to the particularly flat 15 mm design and the compact length of 233 mm, the VARILED - 112210-01 is ideal for retrofitting to machines and systems with little space. The machine light has an output of 12 watts, with an efficiency of > 120 lumens/watt.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Machine light LED2WORK 112210-01 - VARILED 12W
Application Industrial
Lamp Type LED
Wattage 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details