LED2WORK GmbH Tube luminaires LED2WORK 110210-01 - INROLED_50 Ecolab 48W 110210-01

Description
The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 48W – 110210-01 from LED2WORK is perfect for application in the food and drink industries or other hygiene-sensitive areas. The series meets the full requirements of IFS 6. The Ecolab- and HACCP-certified tube luminaire with protection rating IP67/IP69K has a special coating that makes it resistant to external influences, such as cleaning agents, which significantly slows down the speed at which the enclosure becomes brittle, giving it a significantly long lifespan. The 1,065 mm-long enclosure on the LED luminaire is made of PC and is therefore shatter-proof. The INROLED_50 ECOLAB 48W - 110210-01 100° beam angle with an operating output of 48 Watt provides a uniform light in daylight white. Connects easily via an M12 plug connection.
Description
The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 48W – 110210-01 from LED2WORK is perfect for application in the food and drink industries or other hygiene-sensitive areas. The series meets the full requirements of IFS 6. The Ecolab- and HACCP-certified tube luminaire with protection rating IP67/IP69K has a special coating that makes it resistant to external influences, such as cleaning agents, which significantly slows down the speed at which the enclosure becomes brittle, giving it a significantly long lifespan. The 1,065 mm-long enclosure on the LED luminaire is made of PC and is therefore shatter-proof. The INROLED_50 ECOLAB 48W - 110210-01 100° beam angle with an operating output of 48 Watt provides a uniform light in daylight white. Connects easily via an M12 plug connection.

Suppliers

Company
Product
Description
Supplier Links
Tube luminaires LED2WORK 110210-01 - INROLED_50 Ecolab 48W -  - Automation24, Inc.
King of Prussia, PA, United States
Tube luminaires LED2WORK 110210-01 - INROLED_50 Ecolab 48W
Tube luminaires LED2WORK 110210-01 - INROLED_50 Ecolab 48W
The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 48W – 110210-01 from LED2WORK is perfect for application in the food and drink industries or other hygiene-sensitive areas. The series meets the full requirements of IFS 6. The Ecolab- and HACCP-certified tube luminaire with protection rating IP67/IP69K has a special coating that makes it resistant to external influences, such as cleaning agents, which significantly slows down the speed at which the enclosure becomes brittle, giving it a significantly long lifespan. The 1,065 mm-long enclosure on the LED luminaire is made of PC and is therefore shatter-proof. The INROLED_50 ECOLAB 48W - 110210-01 100° beam angle with an operating output of 48 Watt provides a uniform light in daylight white. Connects easily via an M12 plug connection.

The temperature-resistant industrial tube luminaire INROLED_50 Ecolab 48W – 110210-01 from LED2WORK is perfect for application in the food and drink industries or other hygiene-sensitive areas. The series meets the full requirements of IFS 6. The Ecolab- and HACCP-certified tube luminaire with protection rating IP67/IP69K has a special coating that makes it resistant to external influences, such as cleaning agents, which significantly slows down the speed at which the enclosure becomes brittle, giving it a significantly long lifespan. The 1,065 mm-long enclosure on the LED luminaire is made of PC and is therefore shatter-proof. The INROLED_50 ECOLAB 48W - 110210-01 100° beam angle with an operating output of 48 Watt provides a uniform light in daylight white. Connects easily via an M12 plug connection.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Tube luminaires LED2WORK 110210-01 - INROLED_50 Ecolab 48W
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details