LED2WORK GmbH System Light LED2WORK 110914-11 - UNILED SL 15 W 110914-11

Description
The system light UNILED SL 15 W - 110914-11 from LED2WORK, at 15 watts and a length of 280 mm, can be used up to an ambient temperature of 40 degrees thanks to its robust aluminum housing. Whether in lathes, punching presses, or all other machines that have limited space, with its low-shadow and glare-free illumination, the UNILED SL 15 W - 110914-11 is the right choice.
Datasheet
Description
The system light UNILED SL 15 W - 110914-11 from LED2WORK, at 15 watts and a length of 280 mm, can be used up to an ambient temperature of 40 degrees thanks to its robust aluminum housing. Whether in lathes, punching presses, or all other machines that have limited space, with its low-shadow and glare-free illumination, the UNILED SL 15 W - 110914-11 is the right choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Light LED2WORK 110914-11 - UNILED SL 15 W -  - Automation24, Inc.
King of Prussia, PA, United States
System Light LED2WORK 110914-11 - UNILED SL 15 W
System Light LED2WORK 110914-11 - UNILED SL 15 W
The system light UNILED SL 15 W - 110914-11 from LED2WORK, at 15 watts and a length of 280 mm, can be used up to an ambient temperature of 40 degrees thanks to its robust aluminum housing. Whether in lathes, punching presses, or all other machines that have limited space, with its low-shadow and glare-free illumination, the UNILED SL 15 W - 110914-11 is the right choice.

The system light UNILED SL 15 W - 110914-11 from LED2WORK, at 15 watts and a length of 280 mm, can be used up to an ambient temperature of 40 degrees thanks to its robust aluminum housing. Whether in lathes, punching presses, or all other machines that have limited space, with its low-shadow and glare-free illumination, the UNILED SL 15 W - 110914-11 is the right choice.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name System Light LED2WORK 110914-11 - UNILED SL 15 W
Application Industrial
Lamp Type LED
Wattage 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details