LED2WORK GmbH Tube luminaires LED2WORK 110010-01 - INROLED_50 Ecolab 12W 110010-01

Description
The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 12W – 110010-01 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire with protection rating IP67/IP69K has a special coating that makes it resistant to external influences, such as cleaning agents, which significantly slows down the speed at which the enclosure becomes brittle, giving it a significantly long lifespan. The 565 mm-long enclosure on the LED luminaire is made of PC and is therefore shatter-proof. The INROLED_50 ECOLAB 12W - 110010-01 100° beam angle with an operating output of 12 Watt provides a uniform light in daylight white. Connects easily via an M12 plug connection.
Description
The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 12W – 110010-01 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire with protection rating IP67/IP69K has a special coating that makes it resistant to external influences, such as cleaning agents, which significantly slows down the speed at which the enclosure becomes brittle, giving it a significantly long lifespan. The 565 mm-long enclosure on the LED luminaire is made of PC and is therefore shatter-proof. The INROLED_50 ECOLAB 12W - 110010-01 100° beam angle with an operating output of 12 Watt provides a uniform light in daylight white. Connects easily via an M12 plug connection.

Suppliers

Company
Product
Description
Supplier Links
Tube luminaires LED2WORK 110010-01 - INROLED_50 Ecolab 12W -  - Automation24, Inc.
King of Prussia, PA, United States
Tube luminaires LED2WORK 110010-01 - INROLED_50 Ecolab 12W
Tube luminaires LED2WORK 110010-01 - INROLED_50 Ecolab 12W
The temperature-resistan t industrial tube luminaire INROLED_50 Ecolab 12W – 110010-01 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire with protection rating IP67/IP69K has a special coating that makes it resistant to external influences, such as cleaning agents, which significantly slows down the speed at which the enclosure becomes brittle, giving it a significantly long lifespan. The 565 mm-long enclosure on the LED luminaire is made of PC and is therefore shatter-proof. The INROLED_50 ECOLAB 12W - 110010-01 100° beam angle with an operating output of 12 Watt provides a uniform light in daylight white. Connects easily via an M12 plug connection.

The temperature-resistant industrial tube luminaire INROLED_50 Ecolab 12W – 110010-01 from LED2WORK is perfect for application in hygiene-sensitive areas in a warm environment. The Ecolab- and HACCP-certified tube luminaire with protection rating IP67/IP69K has a special coating that makes it resistant to external influences, such as cleaning agents, which significantly slows down the speed at which the enclosure becomes brittle, giving it a significantly long lifespan. The 565 mm-long enclosure on the LED luminaire is made of PC and is therefore shatter-proof. The INROLED_50 ECOLAB 12W - 110010-01 100° beam angle with an operating output of 12 Watt provides a uniform light in daylight white. Connects easily via an M12 plug connection.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Tube luminaires LED2WORK 110010-01 - INROLED_50 Ecolab 12W
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details