LED2WORK GmbH Machine light LED2WORK 112510-01 - VARILED 24W 112510-01

Description
The mounting version machine light VARILED - 112510-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited for use in machining tools. Due to the particularly flat 15 mm design and the compact length of 431 mm, the VARILED - 112510-01 is ideal for retrofitting to machines and systems with little space. The machine light has an output of 24 watts, with an efficiency of > 120 lumens/watt.
Datasheet
Description
The mounting version machine light VARILED - 112510-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited for use in machining tools. Due to the particularly flat 15 mm design and the compact length of 431 mm, the VARILED - 112510-01 is ideal for retrofitting to machines and systems with little space. The machine light has an output of 24 watts, with an efficiency of > 120 lumens/watt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine light LED2WORK 112510-01 - VARILED 24W -  - Automation24, Inc.
King of Prussia, PA, United States
Machine light LED2WORK 112510-01 - VARILED 24W
Machine light LED2WORK 112510-01 - VARILED 24W
The mounting version machine light VARILED - 112510-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited for use in machining tools. Due to the particularly flat 15 mm design and the compact length of 431 mm, the VARILED - 112510-01 is ideal for retrofitting to machines and systems with little space. The machine light has an output of 24 watts, with an efficiency of > 120 lumens/watt.

The mounting version machine light VARILED - 112510-01 from LED2WORK, with its subdued PUR casting, offers uniform illumination without shadows. Thanks to the robust housing and the durable casting, the VARILED meets the high protection rating of IP68 and is therefore perfectly suited for use in machining tools. Due to the particularly flat 15 mm design and the compact length of 431 mm, the VARILED - 112510-01 is ideal for retrofitting to machines and systems with little space. The machine light has an output of 24 watts, with an efficiency of > 120 lumens/watt.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Machine light LED2WORK 112510-01 - VARILED 24W
Application Industrial
Lamp Type LED
Wattage 24 watts
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details