LED2WORK GmbH Machine luminaire LED2WORK 153510-01 - FIELDLED EVO 86 W 153510-01

Description
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153510-01 machine luminaire from LED2WORK, with an ~86 Watt output and a front-side connection, is suitable for the large surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 702 mm, the FIELDLED EVO - 153510-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.
Description
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153510-01 machine luminaire from LED2WORK, with an ~86 Watt output and a front-side connection, is suitable for the large surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 702 mm, the FIELDLED EVO - 153510-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Machine luminaire LED2WORK 153510-01 - FIELDLED EVO 86 W -  - Automation24, Inc.
King of Prussia, PA, United States
Machine luminaire LED2WORK 153510-01 - FIELDLED EVO 86 W
Machine luminaire LED2WORK 153510-01 - FIELDLED EVO 86 W
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153510-01 machine luminaire from LED2WORK, with an ~86 Watt output and a front-side connection, is suitable for the large surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 702 mm, the FIELDLED EVO - 153510-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.

On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153510-01 machine luminaire from LED2WORK, with an ~86 Watt output and a front-side connection, is suitable for the large surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 702 mm, the FIELDLED EVO - 153510-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Machine luminaire LED2WORK 153510-01 - FIELDLED EVO 86 W
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details