LED2WORK GmbH Surface mount light LED2WORK 110310-01 - TUBELED 70 15W 110310-01

Description
The machine light TUBELED 70 - 110310-01 15 watts from LED2WORK is ideally suited for particularly harsh industrial environments due to its oil-resistance and crack-resistant tempered glass. With a diameter of 70 mm and a length of 300 mm, the TUBELED 70 - 110310-01 is particularly suitable for use in milling machines and other machining centres. Thanks to the robust aluminum housing, the light can be used up to an ambient temperature of 60 degrees.
Datasheet
Description
The machine light TUBELED 70 - 110310-01 15 watts from LED2WORK is ideally suited for particularly harsh industrial environments due to its oil-resistance and crack-resistant tempered glass. With a diameter of 70 mm and a length of 300 mm, the TUBELED 70 - 110310-01 is particularly suitable for use in milling machines and other machining centres. Thanks to the robust aluminum housing, the light can be used up to an ambient temperature of 60 degrees.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 110310-01 - TUBELED 70 15W -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 110310-01 - TUBELED 70 15W
Surface mount light LED2WORK 110310-01 - TUBELED 70 15W
The machine light TUBELED 70 - 110310-01 15 watts from LED2WORK is ideally suited for particularly harsh industrial environments due to its oil-resistance and crack-resistant tempered glass. With a diameter of 70 mm and a length of 300 mm, the TUBELED 70 - 110310-01 is particularly suitable for use in milling machines and other machining centres. Thanks to the robust aluminum housing, the light can be used up to an ambient temperature of 60 degrees.

The machine light TUBELED 70 - 110310-01 15 watts from LED2WORK is ideally suited for particularly harsh industrial environments due to its oil-resistance and crack-resistant tempered glass. With a diameter of 70 mm and a length of 300 mm, the TUBELED 70 - 110310-01 is particularly suitable for use in milling machines and other machining centres. Thanks to the robust aluminum housing, the light can be used up to an ambient temperature of 60 degrees.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Lighting Fixtures
Product Name Surface mount light LED2WORK 110310-01 - TUBELED 70 15W
Application Industrial
Lamp Type LED
Wattage 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details