Lascar Electronics, Inc. Data Loggers EL-USB-1

Description
Lascar EL-USB-1 Data Logger
Request a Quote Datasheet
Description
Lascar EL-USB-1 Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 4666115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
4666115
Data Loggers 4666115
Lascar EL-USB-1 Data Logger

Lascar EL-USB-1 Data Logger

Supplier's Site
USB temperature data logger Lascar EasyLog EL-USB-1 -  - Automation24, Inc.
King of Prussia, PA, United States
USB temperature data logger Lascar EasyLog EL-USB-1
USB temperature data logger Lascar EasyLog EL-USB-1
The EasyLog EL-USB-1 USB temperature data logger from Lascar measures temperatures from -35 to 80°C, and stores more than 16,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software on your PC. The logging interval can be adjusted between 10 seconds and 12 hours. The alarms for the upper and lower limits can be configured by the user of the EasyLog EL-USB-1 temperature data logger, and can be recognised thanks to three colored LEDs.

The EasyLog EL-USB-1 USB temperature data logger from Lascar measures temperatures from -35 to 80°C, and stores more than 16,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software on your PC. The logging interval can be adjusted between 10 seconds and 12 hours. The alarms for the upper and lower limits can be configured by the user of the EasyLog EL-USB-1 temperature data logger, and can be recognised thanks to three colored LEDs.

Supplier's Site Datasheet
Data Logger, Temperature, w/Direct USB Interface - 70101384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Data Logger, Temperature, w/Direct USB Interface
70101384
Data Logger, Temperature, w/Direct USB Interface 70101384
This data logger measures and storesupto 16,382 temperature readings over a ?35 to +80?C (?31 to +176?F) range. The user can easily set up the logging rate and start-time, and download the stored data by plugging the module straight into a PC?s USB port and running the purpose designed software underWindows 98, 2000, XP and Vista (32-bit). Data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which will last for at least 1 year. Correct functioning of the unit is indicated by a flashing red, green and orange LEDs. The data logger is protected against moisture to IP 67 standardwhenthe protective cap is fitted. c?<>?35? to +80?C (?31? to +176?F) Measurement Range c?<>More Than 16,000 Reading Capacity c?<>Programmable Sample Rates from 10 Sec. to 12 Hours c?<>Two Programmable Alarm Thresholds with LED Indication c?<>Translucent Cap Provides Waterproof Seal to IP67/NEMA 4X Standard

This data logger measures and storesupto 16,382 temperature readings over a ?35 to +80?C (?31 to +176?F) range. The user can easily set up the logging rate and start-time, and download the stored data by plugging the module straight into a PC?s USB port and running the purpose designed software underWindows 98, 2000, XP and Vista (32-bit). Data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which will last for at least 1 year. Correct functioning of the unit is indicated by a flashing red, green and orange LEDs. The data logger is protected against moisture to IP 67 standardwhenthe protective cap is fitted. c?<>?35? to +80?C (?31? to +176?F) Measurement Range c?<>More Than 16,000 Reading Capacity c?<>Programmable Sample Rates from 10 Sec. to 12 Hours c?<>Two Programmable Alarm Thresholds with LED Indication c?<>Translucent Cap Provides Waterproof Seal to IP67/NEMA 4X Standard

Supplier's Site

Technical Specifications

  RS Components, Ltd. Automation24, Inc. Allied Electronics, Inc.
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number 4666115 70101384
Product Name Data Loggers USB temperature data logger Lascar EasyLog EL-USB-1 Data Logger, Temperature, w/Direct USB Interface
Data Acquisition Datalogger Datalogger Datalogger
Host Connection USB; Usb USB; USB USB
Agency Approval RoHS Compliant
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1758DIO-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37K - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details