Lascar Electronics, Inc. Data Loggers EL-USB-1-PRO

Description
Lascar EL-USB-1-PRO Data Logger
Request a Quote Datasheet
Description
Lascar EL-USB-1-PRO Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 6668179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
6668179
Data Loggers 6668179
Lascar EL-USB-1-PRO Data Logger

Lascar EL-USB-1-PRO Data Logger

Supplier's Site
Industrial USB temperature data logger Lascar EasyLog EL-USB-1-PRO -  - Automation24, Inc.
King of Prussia, PA, United States
Industrial USB temperature data logger Lascar EasyLog EL-USB-1-PRO
Industrial USB temperature data logger Lascar EasyLog EL-USB-1-PRO
The EasyLog EL-USB-1-PRO industrial USB temperature data logger from Lascar measures temperatures from -40 to 125°C, and stores more than 32,000 measurement values. The configuration and downloading of measurement data take place via a USB interface, with the EasyLog- software on your PC. The logging interval can be adjusted between 1 second and 12 hours. The alarms for the upper and lower limits can be configured by the user of the EasyLog EL-USB-1-PRO temperature data logger. The data logger has an enclosure made of stainless steel (316L) and an IP67 protection class rating.

The EasyLog EL-USB-1-PRO industrial USB temperature data logger from Lascar measures temperatures from -40 to 125°C, and stores more than 32,000 measurement values. The configuration and downloading of measurement data take place via a USB interface, with the EasyLog- software on your PC. The logging interval can be adjusted between 1 second and 12 hours. The alarms for the upper and lower limits can be configured by the user of the EasyLog EL-USB-1-PRO temperature data logger. The data logger has an enclosure made of stainless steel (316L) and an IP67 protection class rating.

Supplier's Site Datasheet
Data Logger; Metal, Hi-Low Temp, USB, for hostile environments - 70101405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Data Logger; Metal, Hi-Low Temp, USB, for hostile environments
70101405
Data Logger; Metal, Hi-Low Temp, USB, for hostile environments 70101405
The EL-USB-1-PRO data logger measures and stores up to 32,750 temperature readings over the –40 to +125°C (–40 to +257°F) measurement ranges. The logger is housed in an stainless steel case, to protect the logger from corrosion, impact and moisture. A long life lithium battery is included, which allows logging for up to 2 years. The user can easily set up the logger and view downloaded data by plugging the device into a PC's USB port and using the supplied software. Data can then be graphed, printed and exported to other applications. Features: –40 to +125°C (–40 to +257°F) measurement range Stainless Steel case Environmental protection to IP67 Status indication LEDs USB interface for set-up and data download User-programmable alarm thresholds Immediate and delayed logging Supplied complete with high capacity lithium battery and Windows compatible software.

The EL-USB-1-PRO data logger measures and stores up to 32,750 temperature readings over the –40 to +125°C (–40 to +257°F) measurement ranges. The logger is housed in an stainless steel case, to protect the logger from corrosion, impact and moisture. A long life lithium battery is included, which allows logging for up to 2 years.
The user can easily set up the logger and view downloaded data by plugging the device into a PC's USB port and using the supplied software. Data can then be graphed, printed and exported to other applications.
Features:

  • –40 to +125°C (–40 to +257°F) measurement range
  • Stainless Steel case
  • Environmental protection to IP67
  • Status indication LEDs
  • USB interface for set-up and data download
  • User-programmable alarm thresholds
  • Immediate and delayed logging
  • Supplied complete with high capacity lithium battery and Windows compatible software.
Supplier's Site

Technical Specifications

  RS Components, Ltd. Automation24, Inc. Allied Electronics, Inc.
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number 6668179 70101405
Product Name Data Loggers Industrial USB temperature data logger Lascar EasyLog EL-USB-1-PRO Data Logger; Metal, Hi-Low Temp, USB, for hostile environments
Data Acquisition Datalogger Datalogger Datalogger
Host Connection USB; Usb USB; USB USB
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details