Lascar Electronics, Inc. USB temperature and humidity data logger Lascar EasyLog EL-SIE-2 EL-SIE-2

Description
The EasyLog EL-SIE-2 USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and 500,000 measured values per measurement channel. The configuration and the downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-2 temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three colored LEDs.
Datasheet
Description
The EasyLog EL-SIE-2 USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and 500,000 measured values per measurement channel. The configuration and the downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-2 temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three colored LEDs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB temperature and humidity data logger Lascar EasyLog EL-SIE-2 -  - Automation24, Inc.
King of Prussia, PA, United States
USB temperature and humidity data logger Lascar EasyLog EL-SIE-2
USB temperature and humidity data logger Lascar EasyLog EL-SIE-2
The EasyLog EL-SIE-2 USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and 500,000 measured values per measurement channel. The configuration and the downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-2 temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three colored LEDs.

The EasyLog EL-SIE-2 USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and 500,000 measured values per measurement channel. The configuration and the downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-2 temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three colored LEDs.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Data Acquisition
Product Name USB temperature and humidity data logger Lascar EasyLog EL-SIE-2
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - ISL51002CQZ-110 - Lingto Electronic Limited
Specs
Digital I/O Channels 3 #
Resolution 10 bits
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details