Siemens Corporation Siemens CPU 1211C - 6ES72111AE400XB0 6ES72111AE400XB0

Description
The SIMATIC S7-1200 compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 from Siemens has 6 digital inputs, 4 digital outputs as transistors and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. For the communication and programming, a PROFINET port is available for use. Thanks to the 50 kB programming and data memory, the compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 is ideal for many control tasks in all industrial areas.
Datasheet
Description
The SIMATIC S7-1200 compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 from Siemens has 6 digital inputs, 4 digital outputs as transistors and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. For the communication and programming, a PROFINET port is available for use. Thanks to the 50 kB programming and data memory, the compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 is ideal for many control tasks in all industrial areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Siemens CPU 1211C - 6ES72111AE400XB0 -  - Automation24, Inc.
King of Prussia, PA, United States
Siemens CPU 1211C - 6ES72111AE400XB0
Siemens CPU 1211C - 6ES72111AE400XB0
The SIMATIC S7-1200 compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 from Siemens has 6 digital inputs, 4 digital outputs as transistors and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. For the communication and programming, a PROFINET port is available for use. Thanks to the 50 kB programming and data memory, the compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 is ideal for many control tasks in all industrial areas.

The SIMATIC S7-1200 compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 from Siemens has 6 digital inputs, 4 digital outputs as transistors and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. For the communication and programming, a PROFINET port is available for use. Thanks to the 50 kB programming and data memory, the compact CPU 1211C DC/DC/DC - 6ES72111AE400XB0 is ideal for many control tasks in all industrial areas.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Data Acquisition
Product Name Siemens CPU 1211C - 6ES72111AE400XB0
Form Factor DIN Rail; DIN rail 35 mm
Outputs Analog Current Output; 4 (Transistor)
Network Options Ethernet
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital out Ex e - modex-ethernet-remote-16-x-digital-out-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
150 kS/s, 12-bit, 16-ch Multifunction USB Module - USB-4711A-BE - Advantech
Specs
Sampling Frequency 150 kHz
Resolution 12 bits
DC Voltage +/-10 V, +/-5 V, +/-2.5 V, +/-1.25 V, +/-0.625 V, 0~10 V, 0~5 V, 0~2.5 V, 0~1.25 V
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Analog input - 750-470 - WAGO
Specs
Data Acquisition Input Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers