The SIMATIC S7-1200 compact CPU 1212C DC/DC/DC - 6ES7212-1AE40-0XB0 from Siemens has 8 digital inputs, 6 digital outputs and 2 analog inputs. The supply voltage is 20.4-28.8 V DC. One PROFINET port is provided for communication and programming. Thanks to the 75 kB program and data memory the compact CPU 1212C DC/DC/DC - 6ES7212-1AE40-0XB0 is ideal for many control tasks in all industrial areas.
| Automation24, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Name | Siemens CPU 1212C - 6ES72121AE400XB0 |
| Form Factor | DIN Rail; DIN rail 35 mm |
| Outputs | Analog Current Output; 6 (Transistor) |
| Network Options | Ethernet |
| Analog Channels | 2 # |
| Digital I/O Channels | 8 # |