Lascar Electronics, Inc. Data Loggers EL-USB-4

Description
Lascar EL-USB-4 Data Logger
Request a Quote Datasheet
Description
Lascar EL-USB-4 Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 5363277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
5363277
Data Loggers 5363277
Lascar EL-USB-4 Data Logger

Lascar EL-USB-4 Data Logger

Supplier's Site
USB current loop data logger Lascar EasyLog EL-USB-4 -  - Automation24, Inc.
King of Prussia, PA, United States
USB current loop data logger Lascar EasyLog EL-USB-4
USB current loop data logger Lascar EasyLog EL-USB-4
The EasyLog EL-USB-4 USB current loop data logger from Lascar measures current loops from 4 to 20 mA, and stores more than 32,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software on your PC. The logging interval can be adjusted between 1 second and 12 hours. The alarms for the upper and lower limits can be configured by the user of the EasyLog EL-USB-4 current loop data logger, and can be recognised thanks to three colored LEDs.

The EasyLog EL-USB-4 USB current loop data logger from Lascar measures current loops from 4 to 20 mA, and stores more than 32,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software on your PC. The logging interval can be adjusted between 1 second and 12 hours. The alarms for the upper and lower limits can be configured by the user of the EasyLog EL-USB-4 current loop data logger, and can be recognised thanks to three colored LEDs.

Supplier's Site Datasheet
Data Logger, Current (4-20mA) with Direct USB Interface - 70101387 - Allied Electronics, Inc.
Fort Worth, TX, USA
Data Logger, Current (4-20mA) with Direct USB Interface
70101387
Data Logger, Current (4-20mA) with Direct USB Interface 70101387
Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low alarms if required and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE only). 4 to 20mA measurement range More than 32,000 Reading Capacity with Programmable Sample Rates Two Programmable Alarm Thresholds with LED Indication Measurements from a Variety of External Sensors Can Be Taken with Connection Via Screw Terminals Located in Cap

Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low alarms if required and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE only).

  • 4 to 20mA measurement range
  • More than 32,000 Reading Capacity with Programmable Sample Rates
  • Two Programmable Alarm Thresholds with LED Indication
  • Measurements from a Variety of External Sensors Can Be Taken with Connection Via Screw Terminals Located in Cap
Supplier's Site

Technical Specifications

  RS Components, Ltd. Automation24, Inc. Allied Electronics, Inc.
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number 5363277 70101387
Product Name Data Loggers USB current loop data logger Lascar EasyLog EL-USB-4 Data Logger, Current (4-20mA) with Direct USB Interface
Data Acquisition Datalogger Datalogger Datalogger
Host Connection USB; Usb USB; USB USB
Agency Approval RoHS Compliant
Analog Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1MS/s, 16-bit, 32-ch Analog Input PCIE Card - PCIE-1805-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B43 Series DC LVDT Input Module - 8B43-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details