Lascar Electronics, Inc. Data Loggers EL-SIE-2+

Description
Lascar EL-SIE-2+ Data Logger
Request a Quote Datasheet
Description
Lascar EL-SIE-2+ Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 1993852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1993852
Data Loggers 1993852
Lascar EL-SIE-2+ Data Logger

Lascar EL-SIE-2+ Data Logger

Supplier's Site
USB temperature and humidity temperature data logger Lascar EasyLog EL-SIE-2+ -  - Automation24, Inc.
King of Prussia, PA, United States
USB temperature and humidity temperature data logger Lascar EasyLog EL-SIE-2+
USB temperature and humidity temperature data logger Lascar EasyLog EL-SIE-2+
The EasyLog EL-SIE-2+ USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and 500,000 measured values per measurement channel. The configuration and the downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-2+ temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three colored LEDs.

The EasyLog EL-SIE-2+ USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and 500,000 measured values per measurement channel. The configuration and the downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-2+ temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three colored LEDs.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Data Acquisition Data Acquisition
Product Number 1993852
Product Name Data Loggers USB temperature and humidity temperature data logger Lascar EasyLog EL-SIE-2+
Data Acquisition Datalogger Datalogger
Host Connection USB; USB USB; USB
Agency Approval RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

6 Relay/18DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6366-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B45 Frequency Input Module - 8B45-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details