Lascar Electronics, Inc. Data Loggers EL-USB-3

Description
USB Voltage data logger,0-30Vdc
Request a Quote Datasheet
Description
USB Voltage data logger,0-30Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 4901070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
4901070
Data Loggers 4901070
USB Voltage data logger,0-30Vdc

USB Voltage data logger,0-30Vdc

Supplier's Site
Data Logger, Voltage, with USB Interface - 70101386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Data Logger, Voltage, with USB Interface
70101386
Data Logger, Voltage, with USB Interface 70101386
Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low alarms if required and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE only). 0 to 30 VDC Measurement Range More than 32,000 Reading Capacity with Programmable Sample Rates Two Programmable Alarm Thresholds with LED Indication Measurements from a Variety of External Sensors Can Be Taken with Connection Via Screw Terminals Located in Cap

Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low alarms if required and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE only).

  • 0 to 30 VDC Measurement Range
  • More than 32,000 Reading Capacity with Programmable Sample Rates
  • Two Programmable Alarm Thresholds with LED Indication
  • Measurements from a Variety of External Sensors Can Be Taken with Connection Via Screw Terminals Located in Cap
Supplier's Site
USB voltage data logger Lascar EasyLog EL-USB-3 -  - Automation24, Inc.
King of Prussia, PA, United States
USB voltage data logger Lascar EasyLog EL-USB-3
USB voltage data logger Lascar EasyLog EL-USB-3
The EasyLog EL-USB-3 USB voltage data logger from Lascar measures voltages from 0 to 30 V DC, and stores more than 32,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software on your PC. The logging interval can be adjusted between 1 second and 12 hours. The alarms for the upper and lower limits can be configured by the user of the EasyLog EL-USB-3 voltage data logger, and can be recognised thanks to three colored LEDs.

The EasyLog EL-USB-3 USB voltage data logger from Lascar measures voltages from 0 to 30 V DC, and stores more than 32,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software on your PC. The logging interval can be adjusted between 1 second and 12 hours. The alarms for the upper and lower limits can be configured by the user of the EasyLog EL-USB-3 voltage data logger, and can be recognised thanks to three colored LEDs.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Automation24, Inc.
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number 4901070 70101386
Product Name Data Loggers Data Logger, Voltage, with USB Interface USB voltage data logger Lascar EasyLog EL-USB-3
Data Acquisition Datalogger Datalogger Datalogger
Host Connection USB; Usb USB USB; USB
Agency Approval RoHS Compliant
Analog Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details