Lascar Electronics, Inc. Data Loggers EL-SIE-1

Description
Lascar EL-SIE-1 Data Logger
Request a Quote Datasheet
Description
Lascar EL-SIE-1 Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 1993849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1993849
Data Loggers 1993849
Lascar EL-SIE-1 Data Logger

Lascar EL-SIE-1 Data Logger

Supplier's Site
Data Loggers - 1994967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1994967
Data Loggers 1994967
Lascar EL-SIE-1 Data Logger

Lascar EL-SIE-1 Data Logger

Supplier's Site
Data Loggers - 1994968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1994968
Data Loggers 1994968
Lascar EL-SIE-1 Data Logger

Lascar EL-SIE-1 Data Logger

Supplier's Site
USB temperature data logger Lascar EasyLog EL-SIE-1 -  - Automation24, Inc.
King of Prussia, PA, United States
USB temperature data logger Lascar EasyLog EL-SIE-1
USB temperature data logger Lascar EasyLog EL-SIE-1
The EasyLog EL-SIE-1 USB Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration and downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-1 temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three coloured LEDs.

The EasyLog EL-SIE-1 USB Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration and downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-1 temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three coloured LEDs.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Data Acquisition Data Acquisition
Product Number 1993849
Product Name Data Loggers USB temperature data logger Lascar EasyLog EL-SIE-1
Data Acquisition Datalogger Datalogger
Host Connection USB; USB USB; USB
Agency Approval RoHS Compliant
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
DIN Rail Mount Sensor-to-computer Modules, Digital Input/output - SCM9B-D17X - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs RS-485
View Details