Lascar Electronics, Inc. Data Loggers EL-SIE-1+

Description
Lascar EL-SIE-1+ Data Logger
Request a Quote Datasheet
Description
Lascar EL-SIE-1+ Data Logger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 1994973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1994973
Data Loggers 1994973
Lascar EL-SIE-1+ Data Logger

Lascar EL-SIE-1+ Data Logger

Supplier's Site
Data Loggers - 1994974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1994974
Data Loggers 1994974
Lascar EL-SIE-1+ Data Logger

Lascar EL-SIE-1+ Data Logger

Supplier's Site
Data Loggers - 1993850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
1993850
Data Loggers 1993850
Lascar EL-SIE-1+ Data Logger

Lascar EL-SIE-1+ Data Logger

Supplier's Site
USB temperature data logger Lascar EasyLog EL-SIE-1+ -  - Automation24, Inc.
King of Prussia, PA, United States
USB temperature data logger Lascar EasyLog EL-SIE-1+
USB temperature data logger Lascar EasyLog EL-SIE-1+
The EasyLog EL-SIE-1+ USB high accuracy Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration and downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-1+ temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three colored LEDs.

The EasyLog EL-SIE-1+ USB high accuracy Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration and downloading of measurement data take place via a USB interface, without software on your PC. The logging interval can be adjusted between 10 seconds and 24 hours. The alarms are completely configurable by the user. Features include cumulative alarms, pre-alarms, a delay prior to the triggering of the alarm, and an alarm stop option, which continues to display the alarm condition. The display of the EasyLog EL-SIE-1+ temperature data logger shows the current, the maximum, and the minimumn display values, which can be recognised via the three colored LEDs.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Data Acquisition Data Acquisition
Product Number 1994973
Product Name Data Loggers USB temperature data logger Lascar EasyLog EL-SIE-1+
Data Acquisition Datalogger Datalogger
Host Connection USB; USB USB; USB
Agency Approval RoHS Compliant
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4DO 2.4G WiFi IoT Wireless I/O - WISE-4050-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B49 Voltage Output Module - 8B49-03 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details