RCD Components, Inc. Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION: CAPACITOR DISCHARGE CONSTRUCTION: PULSE RESISTANT RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of... | |
| APPLICATION: CUSTOM REQUIREMENT Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors,... | |
| COMPACT ECONOMY STYLE CONSTRUCTION: Wirewound Aluminum Housed 150W-1000W RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the... | |
| Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low... | |
| HEAT SINK WATER COOLED Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in... | |
| HEAT SINK WATER COOLED CONSTRUCTION: WIREWOUND LIQUID COOLED 500W | |
| High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from... | |
| LINE FEED FUSIBLR WIREWOUND RESISTOR RCD type LF2 is designed to provide circuit protection for telecom applications, such as line feed, ADSL, HDSL, and switching networks, as well as snubber... | |
| MA Series (mini) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for... | |
| MILITARY CHASSIS MOUNT Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the... | |
| PC Series (radial) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for... | |
| RCD Series MW provide a cost-effective solution for demanding applications. Advantages include superior surge capability, improved temperature stability, moisture resistance, noise, and a significant space and cost savings over molded... | |
| RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve... | |
| Typically half the size of conventional resistors! Type 202 is world’s smallest wirewound resistor! Series 200 resistors offer the same MIL-grade construction as Series 100 resistors except utilize proprietary materials... | |
| Designed for mounting on high - power capacitors with industry - standard .875” & 1.25” terminal spacing (non - standard Mounting spans available from 0.5” to 2.5”) New CDF Series... |
| << Prev | Next >> |