RCD Components, Inc. Wirewound Resistor, 3 Ohm, 5W, 0.1%; Resistance Rcd (Resistors Coils Delaylines) 235X-3R00-BBW

Description
WIREWOUND RESISTOR, 3 OHM, 5W, 0.1%; Resistance:3ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 3 OHM, 5W, 0.1%; Resistance:3ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3 Ohm, 5W, 0.1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7183 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 5W, 0.1%; Resistance Rcd (Resistors Coils Delaylines)
33M7183
Wirewound Resistor, 3 Ohm, 5W, 0.1%; Resistance Rcd (Resistors Coils Delaylines) 33M7183
WIREWOUND RESISTOR, 3 OHM, 5W, 0.1%; Resistance:3ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 5W, 0.1%; Resistance:3ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7183
Product Name Wirewound Resistor, 3 Ohm, 5W, 0.1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details