RCD Components, Inc. Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) 175-10R0-FBW

Description
WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 10M5414 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines)
10M5414
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) 10M5414
WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10M5414
Product Name Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers