RCD Components, Inc. Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 615-5R00-FBW

Description
WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 64K2748 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
64K2748
Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 64K2748
WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 25W, 1%; Resistance:5ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K2748
Product Name Wirewound Resistor, 5 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 5 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers