RCD Components, Inc. Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 610-1000-FBW

Description
WIREWOUND RESISTOR, 100 OHM, 12.5W, 1%; Resistance:100ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 100 OHM, 12.5W, 1%; Resistance:100ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 45M4854 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
45M4854
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 45M4854
WIREWOUND RESISTOR, 100 OHM, 12.5W, 1%; Resistance:100ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 12.5W, 1%; Resistance:100ohm; Product Range:600 Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M4854
Product Name Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 100 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details