RCD Components, Inc. Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision 160-5001-FBW

Description
Resistor;Wirewound;R es 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Pr ecision
Description
Resistor;Wirewound;R es 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Pr ecision

Suppliers

Company
Product
Description
Supplier Links
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision - 70183845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision
70183845
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision 70183845
Resistor;Wirewound;R es 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision

Supplier's Site
Wirewound Resistor, 5Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1931 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1931
Wirewound Resistor, 5Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1931
WIREWOUND RESISTOR, 5KOHM, 5W, 1%; Resistance:5kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 5W, 1%; Resistance:5kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70183845 46M1931
Product Name Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision Wirewound Resistor, 5Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Category / Application General Use; Precision Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 5000 ohms 5000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details