RCD Components, Inc. Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Precision 160-R500-FBW

Description
Resistor;Wirewound;R es 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Pr ecision
Description
Resistor;Wirewound;R es 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Pr ecision

Suppliers

Company
Product
Description
Supplier Links
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Precision - 70183839 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Precision
70183839
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Precision 70183839
Resistor;Wirewound;R es 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Precision

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 61K2633 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
61K2633
Wirewound Resistor, 0.5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 61K2633
WIREWOUND RESISTOR, 0.5 OHM, 5W, 1%; Resistance:0.5ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 5W, 1%; Resistance:0.5ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70183839 61K2633
Product Name Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Precision Wirewound Resistor, 0.5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Category / Application General Use; Precision Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details