RCD Components, Inc. Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 615-1002-FBW

Description
WIREWOUND RESISTOR, 10KOHM, 25W, 1%; Resistance:10kohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10KOHM, 25W, 1%; Resistance:10kohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7776 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7776
Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7776
WIREWOUND RESISTOR, 10KOHM, 25W, 1%; Resistance:10kohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 25W, 1%; Resistance:10kohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7776
Product Name Wirewound Resistor, 10Kohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 10000 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details