RCD Components, Inc. Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 235-10R0-FBW

Description
WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1945 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1945
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1945
WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1945
Product Name Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details