RCD Components, Inc. Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed 620-R100-FBW

Description
Resistor;Wirewound;R es 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed
Description
Resistor;Wirewound;R es 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed
70183899
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed 70183899
Resistor;Wirewound;R es 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed

Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed

Supplier's Site
Res, R1, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 63K4282 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
63K4282
Res, R1, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 63K4282
RES, R1, 1%, 50W, WIREWOUND; Resistance:0.1ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Product Length:50mm RoHS Compliant: Yes

RES, R1, 1%, 50W, WIREWOUND; Resistance:0.1ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C; Product Length:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70183899 63K4282
Product Name Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg50 W;Tol 1%;Lug;Alum Housed Res, R1, 1%, 50W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Category / Application General Use
Technology / Construction Wirewound Coiled Wire Resistor; Wirewound
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details