RCD Components, Inc. Wirewound Flat Power Resistor FW, FWE Series

Description
High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting configurations for increased power ratings. Series FWE (edgewound) offers highest size-to-power ratio making it ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! Stackable, low profile design High power-to-size ratio Flameproof silicone coating (UL-94V0) Tapped versions, custom sizes and terminations avail.
Datasheet
Description
High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting configurations for increased power ratings. Series FWE (edgewound) offers highest size-to-power ratio making it ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! Stackable, low profile design High power-to-size ratio Flameproof silicone coating (UL-94V0) Tapped versions, custom sizes and terminations avail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Flat Power Resistor - FW, FWE Series - RCD Components, Inc.
Manchester, NH, USA
Wirewound Flat Power Resistor
FW, FWE Series
Wirewound Flat Power Resistor FW, FWE Series
High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting configurations for increased power ratings. Series FWE (edgewound) offers highest size-to-power ratio making it ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! Stackable, low profile design High power-to-size ratio Flameproof silicone coating (UL-94V0) Tapped versions, custom sizes and terminations avail.

High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting configurations for increased power ratings. Series FWE (edgewound) offers highest size-to-power ratio making it ideally suited for load testing, power distribution, high power instrumentation, etc.

  • Widest range in the industry!
  • Stackable, low profile design
  • High power-to-size ratio
  • Flameproof silicone coating (UL-94V0)
  • Tapped versions, custom sizes and terminations avail.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number FW, FWE Series
Product Name Wirewound Flat Power Resistor
Category / Application Power Applications
Technology / Construction Edgewound Resistor; Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 0.1000 to 35000 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details