RCD Components, Inc. Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 232-1001-FBW

Description
WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Length:12.2mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Length:12.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1942 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1942
Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1942
WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound ; Product Length:12.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:200 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:60V; Resistor Technology:Wirewound; Product Length:12.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1942
Product Name Wirewound Resistor, 1Kohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details