RCD Components, Inc. Datasheets for Delay Lines

Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active. 
Delay Lines: Learn more

Product Name Notes
DIP, 5 & 10 TAP RCD’s active delay lines have been designed to provide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring...
DIP, 5 TAP RCD’s active delay lines have been designed to provide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no additional...
DIP, SINGLE AND TRIPLE DELAY RCD’s active delay lines have been designed toprovide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no...
GENERAL PURPOSE DELAY LINE RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC,...
GENERAL PURPOSE DELAY LINE Low cost, prompt delivery! Wide variety of values, 5nS to 750nS Fast rise times Detailed application handbook available Options: Custom circuits available Non-standard delay times &
HIGH VALUE PASSIVE DELAY LINE Value Range: 1000nS TO 20000nS
PRECISION APPLICATIONS DIP, 5 TAP CONSTRUCTION Value Range: 5nS TO 250nS
PRECISION APPLICATIONS DIP, SINGLE OUTPUT Value Range: 5nS TO 250nS
Programmable Delay Line Construction: DIP, 16 PIN TO 64 PIN Application: TTL, ECL TT3 3 BIT Total delay times from 14nS to 287nS Incremental delays of 1nS to 40nS 7nS...
RCD’s active delay lines have been designed toprovide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no additional components to achieve specified...
RCD’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance.
SIP AND DIP VARIOUS RCD’s active delay lines have been designed to provide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no...