RCD Components, Inc. Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision... | |
| GENERAL POWER PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is... | |
| LOW VALUE, CYLINDRICAL CERAMIC CASE RCD has been a key manufacturer of standard and custom Resistors/Capacitors /Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the... | |
| Q Series (economy) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for... | |
| RCD’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload... | |
| SA Series (standard) are designed for precision circuits (DC 5 and low frequency AC). The standard construction features well-proven wirewound technology. Customized WW and NiCr film designs are available for... | |
| TEMPERATURE SENSING RADIAL LEAD, EPOXY PRECISION WIREWOUND RESISTORS RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. | |
| VERTICAL MOUNT CURRENT SENSE Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series... | |
| VERTICAL MOUNT POWER MINI Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series... | |
| VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series... |
| << Prev |