RCD Components, Inc. Res, 70R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 615-70R0-FBW

Description
RES, 70R, 1%, 25W, WIREWOUND; Resistance:70ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes
Description
RES, 70R, 1%, 25W, WIREWOUND; Resistance:70ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 70R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 97H2664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 70R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
97H2664
Res, 70R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 97H2664
RES, 70R, 1%, 25W, WIREWOUND; Resistance:70ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

RES, 70R, 1%, 25W, WIREWOUND; Resistance:70ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97H2664
Product Name Res, 70R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 70 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details