RCD Components, Inc. Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) 175-2R00-FBW

Description
WIREWOUND RESISTOR, 2 OHM, 10W, 1%; Resistance:2ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Length:43.7mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 2 OHM, 10W, 1%; Resistance:2ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Length:43.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7549 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7549
Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7549
WIREWOUND RESISTOR, 2 OHM, 10W, 1%; Resistance:2ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Length:43.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 10W, 1%; Resistance:2ohm; Product Range:100 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:900V; Resistor Technology:Ceramic; Product Length:43.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7549
Product Name Wirewound Resistor, 2 Ohm, 10W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details