RCD Components, Inc. Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 620-10R0-FBW

Description
WIREWOUND RESISTOR, 10 OHM, 50W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 50W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 63K4284 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines)
63K4284
Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) 63K4284
WIREWOUND RESISTOR, 10 OHM, 50W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 50W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed - 70183904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
70183904
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed 70183904
Resistor;Wirewound;R es 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed

Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 63K4284 70183904
Product Name Wirewound Resistor, 10 Ohm, 50W, 1%; Resistance Rcd (Resistors Coils Delaylines) Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 50 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers