RCD Components, Inc. Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-50R0-FBW

Description
WIREWOUND RESISTOR, 50 OHM, 5W, 1%; Resistance:50ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 50 OHM, 5W, 1%; Resistance:50ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7544 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7544
Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7544
WIREWOUND RESISTOR, 50 OHM, 5W, 1%; Resistance:50ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 5W, 1%; Resistance:50ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7544
Product Name Wirewound Resistor, 50 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details