RCD Components, Inc. Through Hole Resistors PR1-100-JBW

Description
RES 10 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 10 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-PR1-100-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-PR1-100-JBW-ND
Through Hole Resistors 4855-PR1-100-JBW-ND
RES 10 OHM 5% 1W AXIAL

RES 10 OHM 5% 1W AXIAL

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9727 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9727
Wirewound Resistor, 10 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9727
WIREWOUND RESISTOR, 10 OHM, 1W, 5%; Resistance:10ohm; Product Range:PR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Length:15.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 1W, 5%; Resistance:10ohm; Product Range:PR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Ceramic; Product Length:15.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4855-PR1-100-JBW-ND 45M9727
Product Name Through Hole Resistors Wirewound Resistor, 10 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers