RCD Components, Inc. Res, 70K, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 615L-703-JBW

Description
RES, 70K, 1%, 25W, WIREWOUND; Resistance:70kohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes
Description
RES, 70K, 1%, 25W, WIREWOUND; Resistance:70kohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 70K, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 71P5298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 70K, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
71P5298
Res, 70K, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 71P5298
RES, 70K, 1%, 25W, WIREWOUND; Resistance:70kohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

RES, 70K, 1%, 25W, WIREWOUND; Resistance:70kohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 71P5298
Product Name Res, 70K, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 70000 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details