RCD Components, Inc. Res, 50R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 615-50R0-FBQ

Description
RES, 50R, 1%, 25W, WIREWOUND; Resistance:50ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: No
Description
RES, 50R, 1%, 25W, WIREWOUND; Resistance:50ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 50R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 06H2925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
06H2925
Res, 50R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 06H2925
RES, 50R, 1%, 25W, WIREWOUND; Resistance:50ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: No

RES, 50R, 1%, 25W, WIREWOUND; Resistance:50ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2925
Product Name Res, 50R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 50 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details