RCD Components, Inc. Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines) 210-1R00-FBW

Description
WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:40V; Resistor Technology:Wirewound ; Product Length:7.62mm RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:40V; Resistor Technology:Wirewound ; Product Length:7.62mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1939 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1939
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1939
WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:40V; Resistor Technology:Wirewound ; Product Length:7.62mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:40V; Resistor Technology:Wirewound; Product Length:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1939
Product Name Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers