RCD Components, Inc. Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 615-R100-FBW

Description
WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 63K9193 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
63K9193
Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 63K9193
WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 25W, 1%; Resistance:0.1ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63K9193
Product Name Wirewound Resistor, 0.1 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 0.1000 ohms
Tolerance 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details