RCD Components, Inc. Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-5R00-FBW

Description
WIREWOUND RESISTOR, 5 OHM, 5W, 1%; Resistance:5ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 5 OHM, 5W, 1%; Resistance:5ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1929 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1929
Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1929
WIREWOUND RESISTOR, 5 OHM, 5W, 1%; Resistance:5ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 5W, 1%; Resistance:5ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M1929
Product Name Wirewound Resistor, 5 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details