RCD Components, Inc. Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 615-10R0-FBW

Description
WIREWOUND RESISTOR, 10 OHM, 25W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 25W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 63K4219 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines)
63K4219
Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) 63K4219
WIREWOUND RESISTOR, 10 OHM, 25W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 25W, 1%; Resistance:10ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:27mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed - 70183894 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
70183894
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed 70183894
Resistor;Wirewound;R es 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed

Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 63K4219 70183894
Product Name Wirewound Resistor, 10 Ohm, 25W, 1%; Resistance Rcd (Resistors Coils Delaylines) Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 25 W;Tol 1%;Lug;Alum Housed
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details