RCD Components, Inc. Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors ATS Series

Description
RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATS SERIES 350°C RATING RCD ATS Series of fer p recision wirewound resistor performance at economical pricing. Ceramic core and silicone coating provide high operating temperature. The coating ensures maximum protection from environmental and mechanical damage (envir. performance per MIL-PRF-26). Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients
Datasheet
Description
RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATS SERIES 350°C RATING RCD ATS Series of fer p recision wirewound resistor performance at economical pricing. Ceramic core and silicone coating provide high operating temperature. The coating ensures maximum protection from environmental and mechanical damage (envir. performance per MIL-PRF-26). Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors - ATS Series - RCD Components, Inc.
Manchester, NH, USA
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors
ATS Series
Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors ATS Series
RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATS SERIES 350°C RATING RCD ATS Series of fer p recision wirewound resistor performance at economical pricing. Ceramic core and silicone coating provide high operating temperature. The coating ensures maximum protection from environmental and mechanical damage (envir. performance per MIL-PRF-26). Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients

RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity.

ATS SERIES 350°C RATING

RCD ATS Series of fer p recision wirewound resistor performance at economical pricing. Ceramic core and silicone coating provide high operating temperature. The coating ensures maximum protection from environmental and mechanical damage (envir. performance per MIL-PRF-26).

  • Industry’s widest range of positive TCR resistors!
  • Available on exclusive SWIFT TM delivery program!
  • Additional sizes available--most popular shown below
  • Choice of 15 standard temperature coefficients
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number ATS Series
Product Name Temperature Sensing Radial Lead, Epoxy Precision Wirewound Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 1 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers