RCD Components, Inc. Temperature Sensitive Precision Wirewound Resistors ATB Series

Description
RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATB SERIES 175°C RATING RCD ATB Series are typically multi-layer bobbin-wound enabling higher resistance values. Encapsulated in moisture-proof epoxy, Series ATB meets the environmental requirements of MIL-R-93. Operating temperature range is -55°C to +175°C. Standard tolerances are ±0.1%, ±0.25%, ±0.5%, ±1%. Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients
Datasheet
Description
RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATB SERIES 175°C RATING RCD ATB Series are typically multi-layer bobbin-wound enabling higher resistance values. Encapsulated in moisture-proof epoxy, Series ATB meets the environmental requirements of MIL-R-93. Operating temperature range is -55°C to +175°C. Standard tolerances are ±0.1%, ±0.25%, ±0.5%, ±1%. Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensitive Precision Wirewound Resistors - ATB Series - RCD Components, Inc.
Manchester, NH, USA
Temperature Sensitive Precision Wirewound Resistors
ATB Series
Temperature Sensitive Precision Wirewound Resistors ATB Series
RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity. ATB SERIES 175°C RATING RCD ATB Series are typically multi-layer bobbin-wound enabling higher resistance values. Encapsulated in moisture-proof epoxy, Series ATB meets the environmental requirements of MIL-R-93. Operating temperature range is -55°C to +175°C. Standard tolerances are ±0.1%, ±0.25%, ±0.5%, ±1%. Industry’s widest range of positive TCR resistors! Available on exclusive SWIFT TM delivery program! Additional sizes available--most popular shown below Choice of 15 standard temperature coefficients

RCD’s AT and PT Series resistors offer inherent wirewound reliability and precision performance in all types of temperature sensing or compensating circuits. Sensors are wound with various alloys to achieve wide range of temperature sensitivity.

ATB SERIES 175°C RATING

RCD ATB Series are typically multi-layer bobbin-wound enabling higher resistance values. Encapsulated in moisture-proof epoxy, Series ATB meets the environmental requirements of MIL-R-93. Operating temperature range is -55°C to +175°C. Standard tolerances are ±0.1%, ±0.25%, ±0.5%, ±1%.

  • Industry’s widest range of positive TCR resistors!
  • Available on exclusive SWIFT TM delivery program!
  • Additional sizes available--most popular shown below
  • Choice of 15 standard temperature coefficients
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number ATB Series
Product Name Temperature Sensitive Precision Wirewound Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 1 to 114000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers