RCD Components, Inc. Res, 470R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 615-4700-FBW

Description
RES, 470R, 1%, 25W, WIREWOUND; Resistance:470ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes
Description
RES, 470R, 1%, 25W, WIREWOUND; Resistance:470ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) - 33M7777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
33M7777
Res, 470R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines) 33M7777
RES, 470R, 1%, 25W, WIREWOUND; Resistance:470ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

RES, 470R, 1%, 25W, WIREWOUND; Resistance:470ohm; Product Range:600 Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Product Length:27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7777
Product Name Res, 470R, 1%, 25W, Wirewound; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Resistance Range 470 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 6661783 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers