RCD Components, Inc. Wirewound Resistor, 280 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 235-2800-FBW

Description
WIREWOUND RESISTOR, 280 OHM, 5W, 1%; Resistance:280ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 280 OHM, 5W, 1%; Resistance:280ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 280 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 78M8596 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 280 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
78M8596
Wirewound Resistor, 280 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 78M8596
WIREWOUND RESISTOR, 280 OHM, 5W, 1%; Resistance:280ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 280 OHM, 5W, 1%; Resistance:280ohm; Product Range:200 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:157V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78M8596
Product Name Wirewound Resistor, 280 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 280 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630012-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details