RCD Components, Inc. Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines) 255-1R00-FBW

Description
WIREWOUND RESISTOR, 1 OHM, 7W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:210V; Resistor Technology:Wirewound ; Product Length:19.4mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1 OHM, 7W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:210V; Resistor Technology:Wirewound ; Product Length:19.4mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 56K8088 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines)
56K8088
Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines) 56K8088
WIREWOUND RESISTOR, 1 OHM, 7W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:210V; Resistor Technology:Wirewound ; Product Length:19.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 7W, 1%; Resistance:1ohm; Product Range:200 Series; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:210V; Resistor Technology:Wirewound; Product Length:19.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56K8088
Product Name Wirewound Resistor, 1 Ohm, 7W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details