RCD Components, Inc. Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-R100-FBW

Description
WIREWOUND RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 63K2664 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
63K2664
Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 63K2664
WIREWOUND RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63K2664
Product Name Wirewound Resistor, 0.1 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details